ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-9/16 INCH OVERALL LENGTH
7/8 INCH THREAD LENGTH
0.160 INCH WIRE DIAMETER
9/16 INCH HOOK OPENING
SH MODEL
L.H. Dottie Company
Done
Datasheet
Description
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-9/16 INCH OVERALL LENGTH
7/8 INCH THREAD LENGTH
0.160 INCH WIRE DIAMETER
9/16 INCH HOOK OPENING
SH MODEL
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-9/16 INCH OVERALL LENGTH
7/8 INCH THREAD LENGTH
0.160 INCH WIRE DIAMETER
9/16 INCH HOOK OPENING
SH MODEL