ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-3/8 INCH OVERALL LENGTH
7/8 INCH THREAD LENGTH
0.192 INCH WIRE DIAMETER
3/4 INCH HOOK OPENING
SH MODEL
L.H. Dottie Company
Done
Datasheet
Description
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-3/8 INCH OVERALL LENGTH
7/8 INCH THREAD LENGTH
0.192 INCH WIRE DIAMETER
3/4 INCH HOOK OPENING
SH MODEL
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-3/8 INCH OVERALL LENGTH
7/8 INCH THREAD LENGTH
0.192 INCH WIRE DIAMETER
3/4 INCH HOOK OPENING
SH MODEL