ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-7/8 INCH OVERALL LENGTH
1-1/2 INCH THREAD LENGTH
0.275 INCH WIRE DIAMETER
13/16 INCH HOOK OPENING
SH MODEL
L.H. Dottie Company
Done
Datasheet
Description
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-7/8 INCH OVERALL LENGTH
1-1/2 INCH THREAD LENGTH
0.275 INCH WIRE DIAMETER
13/16 INCH HOOK OPENING
SH MODEL
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-7/8 INCH OVERALL LENGTH
1-1/2 INCH THREAD LENGTH
0.275 INCH WIRE DIAMETER
13/16 INCH HOOK OPENING
SH MODEL