ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/16 INCH OVERALL LENGTH
11/16 INCH THREAD LENGTH
0.135 INCH WIRE DIAMETER
3/8 INCH HOOK OPENING
SH MODEL
L.H. Dottie Company
Done
Datasheet
Description
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/16 INCH OVERALL LENGTH
11/16 INCH THREAD LENGTH
0.135 INCH WIRE DIAMETER
3/8 INCH HOOK OPENING
SH MODEL
ROUND BEND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/16 INCH OVERALL LENGTH
11/16 INCH THREAD LENGTH
0.135 INCH WIRE DIAMETER
3/8 INCH HOOK OPENING
SH MODEL