2-NAIL TYPE
12 GAUGE STEEL MATERIAL
1-3/8 INCH
13/16 INCH
(3) 6 AWG (SERVICE ENTRANCE UTILITY CABLE WITH GROUND) CABLE SIZE
1000 STANDARD PACKAGE
FINISH PLAIN
SEU MODEL
L.H. Dottie Company
Done
Datasheet
Description
2-NAIL TYPE
12 GAUGE STEEL MATERIAL
1-3/8 INCH
13/16 INCH
(3) 6 AWG (SERVICE ENTRANCE UTILITY CABLE WITH GROUND) CABLE SIZE
1000 STANDARD PACKAGE
FINISH PLAIN
SEU MODEL
2-NAIL TYPE
12 GAUGE STEEL MATERIAL
1-3/8 INCH
13/16 INCH
(3) 6 AWG (SERVICE ENTRANCE UTILITY CABLE WITH GROUND) CABLE SIZE
1000 STANDARD PACKAGE
FINISH PLAIN
SEU MODEL