2-NAIL TYPE
12 GAUGE STEEL MATERIAL
1-1/2 INCH
1-1/8 INCH
(3) 4 AWG, (3) 2 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
1000 STANDARD PACKAGE
FINISH PLAIN
SEU MODEL
L.H. Dottie Company
Done
Datasheet
Description
2-NAIL TYPE
12 GAUGE STEEL MATERIAL
1-1/2 INCH
1-1/8 INCH
(3) 4 AWG, (3) 2 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
1000 STANDARD PACKAGE
FINISH PLAIN
SEU MODEL
2-NAIL TYPE
12 GAUGE STEEL MATERIAL
1-1/2 INCH
1-1/8 INCH
(3) 4 AWG, (3) 2 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
1000 STANDARD PACKAGE
FINISH PLAIN
SEU MODEL