SE6 -- EYE SCREW - NON METRIC
L.H. Dottie Company
Eye Screw - Non Metric
SE6
Description
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
0.105 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 1/2 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-3/16 INCH
LENGTH - DECIMAL 1.1875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/16
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
0.105 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 1/2 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-3/16 INCH
LENGTH - DECIMAL 1.1875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/16
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Eye Screw - Non Metric
SE6
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
0.105 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 1/2 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-3/16 INCH
LENGTH - DECIMAL 1.1875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/16
NOMINAL DIAMETER - DECIMAL - UOM IN
- #12 NOMINAL DIAMETER
- .216 NOMINAL DIAMETER - DECIMAL
- 0.105 INCH WIRE DIAMETER
- 3/8 INCH EYE DIAMETER
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
- SHANK LENGTH 1/2 INCH
- FINISH/COATING ZINC PLATED
- LENGTH 1-3/16 INCH
- LENGTH - DECIMAL 1.1875
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-3/16
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
SE6 |
|
Product Name
|
Eye Screw - Non Metric |
|
Screw Type
|
Eye Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details