SE5 -- EYE SCREW - NON METRIC
L.H. Dottie Company
Eye Screw - Non Metric
SE5
Description
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
0.135 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 5/8 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-3/8 INCH
LENGTH - DECIMAL 1.375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/8
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
0.135 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 5/8 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-3/8 INCH
LENGTH - DECIMAL 1.375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/8
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Eye Screw - Non Metric
SE5
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
0.135 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 5/8 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-3/8 INCH
LENGTH - DECIMAL 1.375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/8
NOMINAL DIAMETER - DECIMAL - UOM IN
- #10 NOMINAL DIAMETER
- .19 NOMINAL DIAMETER - DECIMAL
- 0.135 INCH WIRE DIAMETER
- 3/8 INCH EYE DIAMETER
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
- SHANK LENGTH 5/8 INCH
- FINISH/COATING ZINC PLATED
- LENGTH 1-3/8 INCH
- LENGTH - DECIMAL 1.375
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-3/8
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
SE5 |
|
Product Name
|
Eye Screw - Non Metric |
|
Screw Type
|
Eye Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Head Type
Hexagon Head; Other; Hex
Material
Stainless Steel
Fastener Standards
RoHS Compliant
View Details