L.H. Dottie Company Eye Screw - Non Metric SE4

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH OVERALL LENGTH 5/8 INCH THREAD LENGTH 0.16 INCH WIRE DIAMETER 1/2 INCH EYE DIAMETER SHANK LENGTH 3/4 INCH POINT TYPE GIMLET POINT SE MODEL
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH OVERALL LENGTH 5/8 INCH THREAD LENGTH 0.16 INCH WIRE DIAMETER 1/2 INCH EYE DIAMETER SHANK LENGTH 3/4 INCH POINT TYPE GIMLET POINT SE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Screw - Non Metric - SE4 - L.H. Dottie Company
Commerce, CA, USA
Eye Screw - Non Metric
SE4
Eye Screw - Non Metric SE4
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH OVERALL LENGTH 5/8 INCH THREAD LENGTH 0.16 INCH WIRE DIAMETER 1/2 INCH EYE DIAMETER SHANK LENGTH 3/4 INCH POINT TYPE GIMLET POINT SE MODEL
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH OVERALL LENGTH
  • 5/8 INCH THREAD LENGTH
  • 0.16 INCH WIRE DIAMETER
  • 1/2 INCH EYE DIAMETER
  • SHANK LENGTH 3/4 INCH
  • POINT TYPE GIMLET POINT
  • SE MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number SE4
Product Name Eye Screw - Non Metric
Screw Type Eye Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Socket Screws - 1247176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details