SE3 -- EYE SCREW - NON METRIC
L.H. Dottie Company
Eye Screw - Non Metric
SE3
Description
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
0.185 INCH WIRE DIAMETER
1/2 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 1 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-7/8 INCH
LENGTH - DECIMAL 1.875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-7/8
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
0.185 INCH WIRE DIAMETER
1/2 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 1 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-7/8 INCH
LENGTH - DECIMAL 1.875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-7/8
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Eye Screw - Non Metric
SE3
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
0.185 INCH WIRE DIAMETER
1/2 INCH EYE DIAMETER
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
SHANK LENGTH 1 INCH
FINISH/COATING ZINC PLATED
LENGTH 1-7/8 INCH
LENGTH - DECIMAL 1.875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-7/8
NOMINAL DIAMETER - DECIMAL - UOM IN
- #6 NOMINAL DIAMETER
- .138 NOMINAL DIAMETER - DECIMAL
- 0.185 INCH WIRE DIAMETER
- 1/2 INCH EYE DIAMETER
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
- SHANK LENGTH 1 INCH
- FINISH/COATING ZINC PLATED
- LENGTH 1-7/8 INCH
- LENGTH - DECIMAL 1.875
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-7/8
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
SE3 |
|
Product Name
|
Eye Screw - Non Metric |
|
Screw Type
|
Eye Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Slotted
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details