L.H. Dottie Company Eye Screw - Non Metric SE2

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/16 INCH OVERALL LENGTH 1 INCH THREAD LENGTH 0.225 INCH WIRE DIAMETER 5/8 INCH EYE DIAMETER SHANK LENGTH 1-1/8 INCH POINT TYPE GIMLET POINT SE MODEL
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/16 INCH OVERALL LENGTH 1 INCH THREAD LENGTH 0.225 INCH WIRE DIAMETER 5/8 INCH EYE DIAMETER SHANK LENGTH 1-1/8 INCH POINT TYPE GIMLET POINT SE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Screw - Non Metric - SE2 - L.H. Dottie Company
Commerce, CA, USA
Eye Screw - Non Metric
SE2
Eye Screw - Non Metric SE2
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/16 INCH OVERALL LENGTH 1 INCH THREAD LENGTH 0.225 INCH WIRE DIAMETER 5/8 INCH EYE DIAMETER SHANK LENGTH 1-1/8 INCH POINT TYPE GIMLET POINT SE MODEL
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-3/16 INCH OVERALL LENGTH
  • 1 INCH THREAD LENGTH
  • 0.225 INCH WIRE DIAMETER
  • 5/8 INCH EYE DIAMETER
  • SHANK LENGTH 1-1/8 INCH
  • POINT TYPE GIMLET POINT
  • SE MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number SE2
Product Name Eye Screw - Non Metric
Screw Type Eye Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-RM3X25MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details