L.H. Dottie Company Eye Screw - Non Metric SE1

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-5/8 INCH OVERALL LENGTH 1-1/8 INCH THREAD LENGTH 0.264 INCH WIRE DIAMETER 3/4 INCH EYE DIAMETER SHANK LENGTH 1-1/4 INCH POINT TYPE GIMLET POINT SE MODEL
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-5/8 INCH OVERALL LENGTH 1-1/8 INCH THREAD LENGTH 0.264 INCH WIRE DIAMETER 3/4 INCH EYE DIAMETER SHANK LENGTH 1-1/4 INCH POINT TYPE GIMLET POINT SE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Screw - Non Metric - SE1 - L.H. Dottie Company
Commerce, CA, USA
Eye Screw - Non Metric
SE1
Eye Screw - Non Metric SE1
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-5/8 INCH OVERALL LENGTH 1-1/8 INCH THREAD LENGTH 0.264 INCH WIRE DIAMETER 3/4 INCH EYE DIAMETER SHANK LENGTH 1-1/4 INCH POINT TYPE GIMLET POINT SE MODEL
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-5/8 INCH OVERALL LENGTH
  • 1-1/8 INCH THREAD LENGTH
  • 0.264 INCH WIRE DIAMETER
  • 3/4 INCH EYE DIAMETER
  • SHANK LENGTH 1-1/4 INCH
  • POINT TYPE GIMLET POINT
  • SE MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number SE1
Product Name Eye Screw - Non Metric
Screw Type Eye Screw
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Self Tapping Screws - 1974506 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Fastener Standards RoHS Compliant
View Details