L.H. Dottie Company Masonry Bit SDS732614

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS732614 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS732614
Masonry Bit SDS732614
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 6 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 7/32 INCH DRILL SIZE
  • APPLICATION CONCRETE, MASONRY, BRICK, STONE
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS732614
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.219 inch (5.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714026-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details