L.H. Dottie Company Masonry Bit SDS588

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS588 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS588
Masonry Bit SDS588
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 8 INCH OVERALL LENGTH
  • 6 INCH DRILLING LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 6 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/8 INCH DRILL SIZE
  • APPLICATION CONCRETE, MASONRY, BRICK, STONE
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS588
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
3/4 X 3/4 X 1 X 2 X 4 - 3F RH BALL CARBIDE - 0337T01210004.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details