L.H. Dottie Company Masonry Bit SDS58614

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 4 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.22 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 5/8 INCH HOLE DIAMETER - DECIMAL .625 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/8
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 4 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.22 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 5/8 INCH HOLE DIAMETER - DECIMAL .625 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS58614 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS58614
Masonry Bit SDS58614
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 4 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.22 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 5/8 INCH HOLE DIAMETER - DECIMAL .625 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/8
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • SDS 4 PLUS SHANK TYPE
  • DOTTIE. BRAND
  • NUMBER OF FLUTES 3
  • FLUTE TYPE SPIRAL
  • DRILLING LENGTH 4 INCH
  • CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR
  • WEIGHT 0.22 LB PER STANDARD PACK
  • PACKAGING QUANTITY 1 PER STANDARD PACK
  • HOLE DIAMETER 5/8 INCH
  • HOLE DIAMETER - DECIMAL .625
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 5/8
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS58614
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Wood Spade Bit - NIR15/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Hex
View Details