L.H. Dottie Company Masonry Bit SDS516614

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 4 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.126 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 4 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.126 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS516614 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS516614
Masonry Bit SDS516614
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 4 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.126 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • SDS 4 PLUS SHANK TYPE
  • DOTTIE. BRAND
  • NUMBER OF FLUTES 3
  • FLUTE TYPE SPIRAL
  • DRILLING LENGTH 4 INCH
  • CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR
  • WEIGHT 0.126 LB PER STANDARD PACK
  • PACKAGING QUANTITY 1 PER STANDARD PACK
  • HOLE DIAMETER 5/16 INCH
  • HOLE DIAMETER - DECIMAL .3125
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 5/16
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS516614
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714037-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details