L.H. Dottie Company Masonry Bit SDS3610

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 10 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 8 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.13 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 10 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 8 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.13 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS3610 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS3610
Masonry Bit SDS3610
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 10 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 8 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.13 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 10 INCH OVERALL LENGTH
  • SDS 4 PLUS SHANK TYPE
  • DOTTIE. BRAND
  • NUMBER OF FLUTES 3
  • FLUTE TYPE SPIRAL
  • DRILLING LENGTH 8 INCH
  • CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR
  • WEIGHT 0.13 LB PER STANDARD PACK
  • PACKAGING QUANTITY 1 PER STANDARD PACK
  • HOLE DIAMETER 3/16 INCH
  • HOLE DIAMETER - DECIMAL .1875
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3/16
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS3610
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-2-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details