L.H. Dottie Company Masonry Bit SDS349

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 9 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 9 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS349 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS349
Masonry Bit SDS349
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 9 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 9 INCH OVERALL LENGTH
  • 6 INCH DRILLING LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 6 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • APPLICATION CONCRETE, MASONRY, BRICK, STONE
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS349
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
29 pc Black Oxide Index Drill Bit Set - A10D291 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details