L.H. Dottie Company Masonry Bit SDS14412

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 2 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.1 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 1/4 INCH HOLE DIAMETER - DECIMAL .25 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/4
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 2 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.1 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 1/4 INCH HOLE DIAMETER - DECIMAL .25 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS14412 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS14412
Masonry Bit SDS14412
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE DOTTIE. BRAND NUMBER OF FLUTES 3 FLUTE TYPE SPIRAL DRILLING LENGTH 2 INCH CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR WEIGHT 0.1 LB PER STANDARD PACK PACKAGING QUANTITY 1 PER STANDARD PACK HOLE DIAMETER 1/4 INCH HOLE DIAMETER - DECIMAL .25 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/4
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • SDS 4 PLUS SHANK TYPE
  • DOTTIE. BRAND
  • NUMBER OF FLUTES 3
  • FLUTE TYPE SPIRAL
  • DRILLING LENGTH 2 INCH
  • CUT MATERIAL CONCRETE, MASONRY, BRICK, STONE, REBAR
  • WEIGHT 0.1 LB PER STANDARD PACK
  • PACKAGING QUANTITY 1 PER STANDARD PACK
  • HOLE DIAMETER 1/4 INCH
  • HOLE DIAMETER - DECIMAL .25
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1/4
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS14412
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Hole Saw Arbor - 37154 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details