SB31634 -- STOVE BOLT - NON METRIC
L.H. Dottie Company
Stove Bolt - Non Metric
SB31634
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
24 TPI
3/16 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
24 TPI
3/16 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
Datasheet
Suppliers
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
24 TPI
3/16 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/4 INCH
- 24 TPI
- 3/16 INCH NOMINAL SIZE
- TRUSS HEAD STYLE
- INCLUDES NUT
- SB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SB31634 |
|
Product Name
|
Stove Bolt - Non Metric |
|
Bolt Type
|
Stove Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details