SB316112 -- STOVE BOLT - NON METRIC
L.H. Dottie Company
Stove Bolt - Non Metric
SB316112
Description
SLOTTED TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
3/16 INCH NOMINAL SIZE
.1875 NOMINAL SIZE - DECIMAL
3/16 NOMINAL SIZE - FRACTIONAL
TRUSS HEAD STYLE
PACKAGING QUANTITY 100 PER UNIT
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Description
SLOTTED TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
3/16 INCH NOMINAL SIZE
.1875 NOMINAL SIZE - DECIMAL
3/16 NOMINAL SIZE - FRACTIONAL
TRUSS HEAD STYLE
PACKAGING QUANTITY 100 PER UNIT
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
3/16 INCH NOMINAL SIZE
.1875 NOMINAL SIZE - DECIMAL
3/16 NOMINAL SIZE - FRACTIONAL
TRUSS HEAD STYLE
PACKAGING QUANTITY 100 PER UNIT
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL SIZE - DECIMAL - UOM IN
- SLOTTED TYPE
- 1-1/2 INCH
- 1.5 LENGTH - DECIMAL
- 1-1/2 LENGTH - FRACTIONAL
- 3/16 INCH NOMINAL SIZE
- .1875 NOMINAL SIZE - DECIMAL
- 3/16 NOMINAL SIZE - FRACTIONAL
- TRUSS HEAD STYLE
- PACKAGING QUANTITY 100 PER UNIT
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SB316112 |
|
Product Name
|
Stove Bolt - Non Metric |
|
Bolt Type
|
Stove Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details