2-NAIL TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG/(2) 12 AWG (ROMEX/NM CABLE) CABLE SIZE
10000 STANDARD PACKAGE
MATERIAL ELECTROGALVANIZED
THICKNESS 12 GAUGE
RX MODEL
L.H. Dottie Company
Done
Datasheet
Description
2-NAIL TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG/(2) 12 AWG (ROMEX/NM CABLE) CABLE SIZE
10000 STANDARD PACKAGE
MATERIAL ELECTROGALVANIZED
THICKNESS 12 GAUGE
RX MODEL
2-NAIL TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG/(2) 12 AWG (ROMEX/NM CABLE) CABLE SIZE
10000 STANDARD PACKAGE
MATERIAL ELECTROGALVANIZED
THICKNESS 12 GAUGE
RX MODEL