L.H. Dottie Company Threaded Rod - Non Metric RODS346

Description
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
Datasheet
Description
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - RODS346 - L.H. Dottie Company
Commerce, CA, USA
Threaded Rod - Non Metric
RODS346
Threaded Rod - Non Metric RODS346
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
  • STRAIGHT TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT
  • RODS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Threaded Rod
Product Number RODS346
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB05100088 - BUMAX®
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 1757055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.33 inch (110 mm)
Material Stainless Steel
Design Units Metric
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
5/16-18 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 5/16"
View Details