L.H. Dottie Company Threaded Rod - Non Metric RODS146

Description
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
Datasheet
Description
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - RODS146 - L.H. Dottie Company
Commerce, CA, USA
Threaded Rod - Non Metric
RODS146
Threaded Rod - Non Metric RODS146
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
  • STRAIGHT TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT
  • RODS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Threaded Rod
Product Number RODS146
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 1"
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB12019088 - BUMAX®
Specs
Length 7.48 inch (190 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 7696302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Material Steel
Finish Plain
View Details