ROD38 -- THREADED ROD - NON METRIC
L.H. Dottie Company
Threaded Rod - Non Metric
ROD38
Description
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
PC 4850 MODEL
Description
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
PC 4850 MODEL
Datasheet
Suppliers
Threaded Rod - Non Metric
ROD38
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
PC 4850 MODEL
- STRAIGHT TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 10 FOOT OVERALL LENGTH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- PC 4850 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Threaded Rod |
|
Product Number
|
ROD38 |
|
Product Name
|
Threaded Rod - Non Metric |
|
Length
|
120 inch (3048 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
4.72 inch (120 mm)
Material
Stainless Steel; Austenitic
Fastener Standards
DIN; DIN 976
View Details
Length
0.9843 inch (25 mm)
Material
Stainless Steel
Design Units
Metric
View Details
National Bolt & Nut Corporation
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards
ASME/ANSI; DIN; ISO; UTS
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel
Design Units
English
Inch
1/2"
View Details