L.H. Dottie Company Threaded Rod - Non Metric ROD34

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - ROD34 - L.H. Dottie Company
Commerce, CA, USA
Threaded Rod - Non Metric
ROD34
Threaded Rod - Non Metric ROD34
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 FT OVERALL LENGTH
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT
  • ROD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Threaded Rod
Product Number ROD34
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 1757032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB36015088 - BUMAX®
Specs
Length 5.91 inch (150 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 1"
View Details