L.H. Dottie Company Threaded Rod - Non Metric ROD146

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - ROD146 - L.H. Dottie Company
Commerce, CA, USA
Threaded Rod - Non Metric
ROD146
Threaded Rod - Non Metric ROD146
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 FT OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT
  • ROD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Threaded Rod
Product Number ROD146
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rods - 1757036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB20010588 - BUMAX®
Specs
Length 4.13 inch (105 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details