RMS83238 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMS83238
Description
SLOTTED TYPE
18-8 STAINLESS STEEL MATERIAL
3/8 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMS MODEL
Description
SLOTTED TYPE
18-8 STAINLESS STEEL MATERIAL
3/8 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMS MODEL
Datasheet
Suppliers
SLOTTED TYPE
18-8 STAINLESS STEEL MATERIAL
3/8 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMS MODEL
- SLOTTED TYPE
- 18-8 STAINLESS STEEL MATERIAL
- 3/8 INCH
- #8 NOMINAL DIAMETER
- 32 TPI
- ROUND HEAD STYLE
- RMS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMS83238 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.1875 inch (4.76 mm)
View Details