RMS8321 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMS8321
Description
SLOTTED TYPE
18-8 STAINLESS STEEL MATERIAL
1 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMS MODEL
Description
SLOTTED TYPE
18-8 STAINLESS STEEL MATERIAL
1 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMS MODEL
Datasheet
Suppliers
SLOTTED TYPE
18-8 STAINLESS STEEL MATERIAL
1 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMS MODEL
- SLOTTED TYPE
- 18-8 STAINLESS STEEL MATERIAL
- 1 INCH
- #8 NOMINAL DIAMETER
- 32 TPI
- ROUND HEAD STYLE
- RMS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMS8321 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
7/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details