RMDS83238 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMDS83238
Description
3/8 INCH THREAD LENGTH
.375 THREAD LENGTH - DECIMAL
3/8 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
DRIVE SIZE #2
DRIVE STYLE SLOTTED, SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
3/8 INCH THREAD LENGTH
.375 THREAD LENGTH - DECIMAL
3/8 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
DRIVE SIZE #2
DRIVE STYLE SLOTTED, SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
3/8 INCH THREAD LENGTH
.375 THREAD LENGTH - DECIMAL
3/8 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
DRIVE SIZE #2
DRIVE STYLE SLOTTED, SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 3/8 INCH THREAD LENGTH
- .375 THREAD LENGTH - DECIMAL
- 3/8 THREAD LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- L H DOTTIE. BRAND
- DRIVE SIZE #2
- DRIVE STYLE SLOTTED, SQUARE
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMDS83238 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details