RMDS6321 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMDS6321
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMDS MODEL
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMDS MODEL
Datasheet
Suppliers
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
RMDS MODEL
- SQUARE/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- ROUND HEAD STYLE
- RMDS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMDS6321 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted; Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Torx; Torx
View Details