RMDS14114 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMDS14114
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMDS MODEL
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMDS MODEL
Datasheet
Suppliers
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMDS MODEL
- SQUARE/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/4 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- ROUND HEAD STYLE
- RMDS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMDS14114 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted; Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Screw Type
Self Drilling / Thread Cutting Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details
2 suppliers
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details