RMCT632114 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMCT632114
Description
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
6/32 INCH NOMINAL DIAMETER
6/32 NOMINAL DIAMETER - FRACTIONAL
.1875 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE PHILLIPS
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
6/32 INCH NOMINAL DIAMETER
6/32 NOMINAL DIAMETER - FRACTIONAL
.1875 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE PHILLIPS
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
6/32 INCH NOMINAL DIAMETER
6/32 NOMINAL DIAMETER - FRACTIONAL
.1875 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE PHILLIPS
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- 6/32 INCH NOMINAL DIAMETER
- 6/32 NOMINAL DIAMETER - FRACTIONAL
- .1875 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- DRIVE STYLE PHILLIPS
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMCT632114 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details