RMC8321 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMC8321
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PC 4000 MODEL
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PC 4000 MODEL
Datasheet
Suppliers
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#8 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PC 4000 MODEL
- SLOTTED/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- #8 NOMINAL DIAMETER
- 32 TPI
- ROUND HEAD STYLE
- PC 4000 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMC8321 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details