RMC38114 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMC38114
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
ROUND HEAD STYLE
RMC MODEL
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
ROUND HEAD STYLE
RMC MODEL
Datasheet
Suppliers
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
ROUND HEAD STYLE
RMC MODEL
- SLOTTED/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/4 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- ROUND HEAD STYLE
- RMC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMC38114 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Head Type
Hexagon Head; Other; Hex
Material
Steel
Finish
Zinc Plated; Bright zinc plated
View Details