RMC144 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMC144
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMC MODEL
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMC MODEL
Datasheet
Suppliers
Machine Screw - Non Metric
RMC144
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMC MODEL
- SLOTTED/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 4 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- ROUND HEAD STYLE
- RMC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMC144 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Torx
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Screw Type
Thumb Screw
Length
1.25 inch (31.75 mm)
Inch
7/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details