RMC14212 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMC14212
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMC MODEL
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMC MODEL
Datasheet
Suppliers
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
RMC MODEL
- SLOTTED/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2-1/2 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- ROUND HEAD STYLE
- RMC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMC14212 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Inch
# 8
View Details