RMC142 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMC142
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
SERIES RMC MODEL
Description
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
SERIES RMC MODEL
Datasheet
Suppliers
Machine Screw - Non Metric
RMC142
SLOTTED/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
SERIES RMC MODEL
- SLOTTED/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- ROUND HEAD STYLE
- SERIES RMC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMC142 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details