RMC14114 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMC14114
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
SERIES RMC MODEL
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
SERIES RMC MODEL
Datasheet
Suppliers
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
SERIES RMC MODEL
- PHILLIPS/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/4 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- ROUND HEAD STYLE
- SERIES RMC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMC14114 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
1 inch (25.4 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details