STRAIGHT BACK TYPE
CARBIDE TIPPED MATERIAL
POWDER COATED FINISH
8 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
FERROUS METAL CUT MATERIAL
HEAT TREATED PROCESS
0.04 INCH BLADE THICKNESS
INCLUDES TUFF-GRIT EDGE
L.H. Dottie Company
Done
Datasheet
Description
STRAIGHT BACK TYPE
CARBIDE TIPPED MATERIAL
POWDER COATED FINISH
8 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
FERROUS METAL CUT MATERIAL
HEAT TREATED PROCESS
0.04 INCH BLADE THICKNESS
INCLUDES TUFF-GRIT EDGE
STRAIGHT BACK TYPE
CARBIDE TIPPED MATERIAL
POWDER COATED FINISH
8 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
FERROUS METAL CUT MATERIAL
HEAT TREATED PROCESS
0.04 INCH BLADE THICKNESS
INCLUDES TUFF-GRIT EDGE