STRAIGHT BACK TYPE
BI-METAL MATERIAL
POWDER COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
METAL CUT MATERIAL
HEAT TREATED PROCESS
0.035 INCH BLADE THICKNESS
18 TEETH PER INCH
TEETH HARDNESS 66 TO 68 RC
L.H. Dottie Company
Done
Datasheet
Description
STRAIGHT BACK TYPE
BI-METAL MATERIAL
POWDER COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
METAL CUT MATERIAL
HEAT TREATED PROCESS
0.035 INCH BLADE THICKNESS
18 TEETH PER INCH
TEETH HARDNESS 66 TO 68 RC
STRAIGHT BACK TYPE
BI-METAL MATERIAL
POWDER COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
METAL CUT MATERIAL
HEAT TREATED PROCESS
0.035 INCH BLADE THICKNESS
18 TEETH PER INCH
TEETH HARDNESS 66 TO 68 RC