STRAIGHT BACK TYPE
BI-METAL MATERIAL
POWDER COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
NON-FERROUS METAL, NON-METAL CUT MATERIAL
HEAT TREATED PROCESS
0.035 INCH BLADE THICKNESS
10 TEETH PER INCH
TEETH HARDNESS 66 TO 68 RC
L.H. Dottie Company
Done
Datasheet
Description
STRAIGHT BACK TYPE
BI-METAL MATERIAL
POWDER COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
NON-FERROUS METAL, NON-METAL CUT MATERIAL
HEAT TREATED PROCESS
0.035 INCH BLADE THICKNESS
10 TEETH PER INCH
TEETH HARDNESS 66 TO 68 RC
STRAIGHT BACK TYPE
BI-METAL MATERIAL
POWDER COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
NON-FERROUS METAL, NON-METAL CUT MATERIAL
HEAT TREATED PROCESS
0.035 INCH BLADE THICKNESS
10 TEETH PER INCH
TEETH HARDNESS 66 TO 68 RC