STRAIGHT BACK TYPE
HEAT TREATED TEMPERED BI-METAL MATERIAL
4 INCH BLADE LENGTH
5/8 INCH BLADE WIDTH
4 BLADE LENGTH - DECIMAL
.625 BLADE WIDTH - DECIMAL
4 BLADE LENGTH - FRACTIONAL
5/8 BLADE WIDTH - FRACTIONAL
METAL CUT MATERIAL
0.035 INCH BLADE THICKNESS
14 TEETH PER INCH
.035 BLADE THICKNESS - DECIMAL
DOTTIE. BRAND
TOOTH HARDNESS 65 TO 67 RC
5 PER POUCH
CUT MATERIAL THICKNESS 1/8 INCH AND ABOVE
SHANK SIZE 1/2 INCH
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
L.H. Dottie Company
Done
Datasheet
Description
STRAIGHT BACK TYPE
HEAT TREATED TEMPERED BI-METAL MATERIAL
4 INCH BLADE LENGTH
5/8 INCH BLADE WIDTH
4 BLADE LENGTH - DECIMAL
.625 BLADE WIDTH - DECIMAL
4 BLADE LENGTH - FRACTIONAL
5/8 BLADE WIDTH - FRACTIONAL
METAL CUT MATERIAL
0.035 INCH BLADE THICKNESS
14 TEETH PER INCH
.035 BLADE THICKNESS - DECIMAL
DOTTIE. BRAND
TOOTH HARDNESS 65 TO 67 RC
5 PER POUCH
CUT MATERIAL THICKNESS 1/8 INCH AND ABOVE
SHANK SIZE 1/2 INCH
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
STRAIGHT BACK TYPE
HEAT TREATED TEMPERED BI-METAL MATERIAL
4 INCH BLADE LENGTH
5/8 INCH BLADE WIDTH
4 BLADE LENGTH - DECIMAL
.625 BLADE WIDTH - DECIMAL
4 BLADE LENGTH - FRACTIONAL
5/8 BLADE WIDTH - FRACTIONAL
METAL CUT MATERIAL
0.035 INCH BLADE THICKNESS
14 TEETH PER INCH
.035 BLADE THICKNESS - DECIMAL
DOTTIE. BRAND
TOOTH HARDNESS 65 TO 67 RC
5 PER POUCH
CUT MATERIAL THICKNESS 1/8 INCH AND ABOVE
SHANK SIZE 1/2 INCH
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN