R156BR -- RECIPROCATING SAW BLADE
L.H. Dottie Company
Reciprocating Saw Blade
R156BR
Description
TAPER BACK TYPE
HEAT TREATED TEMPERED BI-METAL MATERIAL
12 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
12 BLADE LENGTH - DECIMAL
.75 BLADE WIDTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
3/4 BLADE WIDTH - FRACTIONAL
NON METAL CUT MATERIAL
0.05 INCH BLADE THICKNESS
6 TEETH PER INCH
.05 BLADE THICKNESS - DECIMAL
DOTTIE. BRAND
TOOTH HARDNESS 65 TO 67 RC
5 PER POUCH
SHANK SIZE 1/2 INCH
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
Description
TAPER BACK TYPE
HEAT TREATED TEMPERED BI-METAL MATERIAL
12 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
12 BLADE LENGTH - DECIMAL
.75 BLADE WIDTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
3/4 BLADE WIDTH - FRACTIONAL
NON METAL CUT MATERIAL
0.05 INCH BLADE THICKNESS
6 TEETH PER INCH
.05 BLADE THICKNESS - DECIMAL
DOTTIE. BRAND
TOOTH HARDNESS 65 TO 67 RC
5 PER POUCH
SHANK SIZE 1/2 INCH
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
Datasheet
Suppliers
Reciprocating Saw Blade
R156BR
TAPER BACK TYPE
HEAT TREATED TEMPERED BI-METAL MATERIAL
12 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
12 BLADE LENGTH - DECIMAL
.75 BLADE WIDTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
3/4 BLADE WIDTH - FRACTIONAL
NON METAL CUT MATERIAL
0.05 INCH BLADE THICKNESS
6 TEETH PER INCH
.05 BLADE THICKNESS - DECIMAL
DOTTIE. BRAND
TOOTH HARDNESS 65 TO 67 RC
5 PER POUCH
SHANK SIZE 1/2 INCH
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
- TAPER BACK TYPE
- HEAT TREATED TEMPERED BI-METAL MATERIAL
- 12 INCH BLADE LENGTH
- 3/4 INCH BLADE WIDTH
- 12 BLADE LENGTH - DECIMAL
- .75 BLADE WIDTH - DECIMAL
- 12 BLADE LENGTH - FRACTIONAL
- 3/4 BLADE WIDTH - FRACTIONAL
- NON METAL CUT MATERIAL
- 0.05 INCH BLADE THICKNESS
- 6 TEETH PER INCH
- .05 BLADE THICKNESS - DECIMAL
- DOTTIE. BRAND
- TOOTH HARDNESS 65 TO 67 RC
- 5 PER POUCH
- SHANK SIZE 1/2 INCH
- BLADE LENGTH - DECIMAL - UOM IN
- BLADE THICKNESS - DECIMAL - UOM IN
- BLADE WIDTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Saw Blades |
|
Product Number
|
R156BR |
|
Product Name
|
Reciprocating Saw Blade |
Unlock Full Specs
to access all available technical data