2-NAIL, INSULATED TYPE
STEEL MATERIAL
(3) 12 AWG/(3) 10 AWG (ROMEX/BX CABLE) CABLE SIZE
5000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
COLOR WHITE
MATERIAL PLASTIC
PLX MODEL
L.H. Dottie Company
Done
Datasheet
Description
2-NAIL, INSULATED TYPE
STEEL MATERIAL
(3) 12 AWG/(3) 10 AWG (ROMEX/BX CABLE) CABLE SIZE
5000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
COLOR WHITE
MATERIAL PLASTIC
PLX MODEL
2-NAIL, INSULATED TYPE
STEEL MATERIAL
(3) 12 AWG/(3) 10 AWG (ROMEX/BX CABLE) CABLE SIZE
5000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
COLOR WHITE
MATERIAL PLASTIC
PLX MODEL