2-NAIL, INSULATED TYPE
STEEL MATERIAL
(2) 14 AWG/(2) 12 AWG (ROMEX/NM CABLE) CABLE SIZE
4000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
COLOR WHITE
MATERIAL PLASTIC
PLX MODEL
L.H. Dottie Company
Done
Datasheet
Description
2-NAIL, INSULATED TYPE
STEEL MATERIAL
(2) 14 AWG/(2) 12 AWG (ROMEX/NM CABLE) CABLE SIZE
4000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
COLOR WHITE
MATERIAL PLASTIC
PLX MODEL
2-NAIL, INSULATED TYPE
STEEL MATERIAL
(2) 14 AWG/(2) 12 AWG (ROMEX/NM CABLE) CABLE SIZE
4000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
COLOR WHITE
MATERIAL PLASTIC
PLX MODEL