PLX18B -- NONMETALLIC SHEATHED CABLE STAPLE
L.H. Dottie Company
Nonmetallic Sheathed Cable Staple
PLX18B
Description
1-NAIL, INSULATED TYPE
STEEL MATERIAL
1/8 INCH
1/4 INCH
3000 STANDARD PACKAGE
COLOR BLACK
MATERIAL PLASTIC
PLX MODEL
Description
1-NAIL, INSULATED TYPE
STEEL MATERIAL
1/8 INCH
1/4 INCH
3000 STANDARD PACKAGE
COLOR BLACK
MATERIAL PLASTIC
PLX MODEL
Datasheet
Suppliers
Nonmetallic Sheathed Cable Staple
PLX18B
1-NAIL, INSULATED TYPE
STEEL MATERIAL
1/8 INCH
1/4 INCH
3000 STANDARD PACKAGE
COLOR BLACK
MATERIAL PLASTIC
PLX MODEL
- 1-NAIL, INSULATED TYPE
- STEEL MATERIAL
- 1/8 INCH
- 1/4 INCH
- 3000 STANDARD PACKAGE
- COLOR BLACK
- MATERIAL PLASTIC
- PLX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Staples |
|
Product Number
|
PLX18B |
|
Product Name
|
Nonmetallic Sheathed Cable Staple |
Unlock Full Specs
to access all available technical data