PHSMSS834 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
PHSMSS834
Description
3/4 INCH LENGTH
18-8 STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
PHSMSS MODEL
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
3/4 INCH LENGTH
18-8 STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
PHSMSS MODEL
Datasheet
Suppliers
3/4 INCH LENGTH
18-8 STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
PHSMSS MODEL
- 3/4 INCH LENGTH
- 18-8 STAINLESS STEEL MATERIAL
- PAN HEAD
- PHILLIPS DRIVE
- PHSMSS MODEL
Supplier's Site
Datasheet
3/4 INCH LENGTH
18-8 STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
PHSMSS MODEL
- 3/4 INCH LENGTH
- 18-8 STAINLESS STEEL MATERIAL
- PAN HEAD
- PHILLIPS DRIVE
- PHSMSS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHSMSS834 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.7500 inch (19.05 mm)
View Details