PHFWB634 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
PHFWB634
Description
FLAT PHILLIPS TYPE
BRASS MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER UNIT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT PHILLIPS TYPE
BRASS MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER UNIT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLAT PHILLIPS TYPE
BRASS MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER UNIT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- BRASS MATERIAL
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- .138 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER UNIT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHFWB634 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details