PHFWB121 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
PHFWB121
Description
FLAT PHILLIPS TYPE
SOLID BRASS MATERIAL
ZINC PLATED FINISH
1 INCH
#12 NOMINAL DIAMETER
PHFWB MODEL
Description
FLAT PHILLIPS TYPE
SOLID BRASS MATERIAL
ZINC PLATED FINISH
1 INCH
#12 NOMINAL DIAMETER
PHFWB MODEL
Datasheet
Suppliers
FLAT PHILLIPS TYPE
SOLID BRASS MATERIAL
ZINC PLATED FINISH
1 INCH
#12 NOMINAL DIAMETER
PHFWB MODEL
- FLAT PHILLIPS TYPE
- SOLID BRASS MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- #12 NOMINAL DIAMETER
- PHFWB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHFWB121 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details